Yageo USA Chip Resistor - Surface Mount RT0603BRE07261RL

Description
261 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
261 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603BRE07261RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRE07261RL-ND
Chip Resistor - Surface Mount RT0603BRE07261RL-ND
261 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

261 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 261 OHM 1/10W .1% SMD 0603 - RT0603BRE07261RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/10W .1% SMD 0603
RT0603BRE07261RL
RES 261 OHM 1/10W .1% SMD 0603 RT0603BRE07261RL
RES 261ohm 1/10W .1% SMD 0603

RES 261ohm 1/10W .1% SMD 0603

Supplier's Site
RES SMD 261 OHM 0.1% 1/10W 0603 - 898-RT0603BRE07261RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 261 OHM 0.1% 1/10W 0603
898-RT0603BRE07261RL
RES SMD 261 OHM 0.1% 1/10W 0603 898-RT0603BRE07261RL
RES SMD 261 OHM 0.1% 1/10W 0603

RES SMD 261 OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE07261RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE07261RL
Chip Resistor - Surface Mount RT0603BRE07261RL
RES SMD 261 OHM 0.1% 1/10W 0603

RES SMD 261 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRE07261RL-ND RT0603BRE07261RL 898-RT0603BRE07261RL RT0603BRE07261RL
Product Name Chip Resistor - Surface Mount RES 261 OHM 1/10W .1% SMD 0603 RES SMD 261 OHM 0.1% 1/10W 0603 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 261 ohms 261 ohms 261 ohms 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details