Yageo USA Chip Resistor - Surface Mount RT0603BRE07250RL

Description
250 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
250 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603BRE07250RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE07250RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRE07250RLDKR-ND
250 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

250 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRE07250RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE07250RLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRE07250RLTR-ND
250 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

250 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRE07250RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE07250RLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRE07250RLCT-ND
250 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

250 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 250R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 30AK7379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 250R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
30AK7379
Res, 250R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 30AK7379
RES, 250R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 250R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 250R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 250R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4341
Res, 250R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4341
RES, 250R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:250ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 250R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:250ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 250R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 250R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4342
Res, 250R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4342
RES, 250R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:250ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 250R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:250ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE07250RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE07250RL
Chip Resistor - Surface Mount RT0603BRE07250RL
RES SMD 250 OHM 0.1% 1/10W 0603

RES SMD 250 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 13-RT0603BRE07250RLDKR-ND 30AK7379 49AK4341 RT0603BRE07250RL
Product Name Chip Resistor - Surface Mount Res, 250R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 250R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details