Yageo USA Chip Resistor - Surface Mount RT0603BRE0724KL

Description
24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603BRE0724KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRE0724KL-ND
Chip Resistor - Surface Mount RT0603BRE0724KL-ND
24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 24.0KOHM 1/10W .1% SMD 0603 - RT0603BRE0724KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0KOHM 1/10W .1% SMD 0603
RT0603BRE0724KL
RES 24.0KOHM 1/10W .1% SMD 0603 RT0603BRE0724KL
RES 24.0KOHM 1/10W .1% SMD 0603

RES 24.0KOHM 1/10W .1% SMD 0603

Supplier's Site
Res, 24K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3840
Res, 24K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3840
RES, 24K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 24K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6609
Res, 24K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6609
RES, 24K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 24K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRE0724KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE0724KL
Chip Resistor - Surface Mount RT0603BRE0724KL
RES SMD 24K OHM 0.1% 1/10W 0603

RES SMD 24K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRE0724KL-ND RT0603BRE0724KL 58AK3840 RT0603BRE0724KL
Product Name Chip Resistor - Surface Mount RES 24.0KOHM 1/10W .1% SMD 0603 Res, 24K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567505P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details