Yageo USA RES 24.3KOHM 1/10W .1% SMD 0603 RT0603BRE0724K3L

Description
RES 24.3KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 24.3KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3KOHM 1/10W .1% SMD 0603 - RT0603BRE0724K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3KOHM 1/10W .1% SMD 0603
RT0603BRE0724K3L
RES 24.3KOHM 1/10W .1% SMD 0603 RT0603BRE0724K3L
RES 24.3KOHM 1/10W .1% SMD 0603

RES 24.3KOHM 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4673TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4673TR-ND
Chip Resistor - Surface Mount YAG4673TR-ND
24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4673CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4673CT-ND
Chip Resistor - Surface Mount YAG4673CT-ND
24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4673DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4673DKR-ND
Chip Resistor - Surface Mount YAG4673DKR-ND
24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 24K3, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6610 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6610
Res, 24K3, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6610
RES, 24K3, 0.1%, 0.1W, THIN FILM, 0603; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 24K3, 0.1%, 0.1W, THIN FILM, 0603; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603BRE0724K3L YAG4673TR-ND 59AK6610
Product Name RES 24.3KOHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 24K3, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details