Yageo USA RES 249 OHM 1/10W .1% SMD 0603 RT0603BRE07249RL

Description
RES 249ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 249ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/10W .1% SMD 0603 - RT0603BRE07249RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/10W .1% SMD 0603
RT0603BRE07249RL
RES 249 OHM 1/10W .1% SMD 0603 RT0603BRE07249RL
RES 249ohm 1/10W .1% SMD 0603

RES 249ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4672TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4672TR-ND
Chip Resistor - Surface Mount YAG4672TR-ND
249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4672DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4672DKR-ND
Chip Resistor - Surface Mount YAG4672DKR-ND
249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4672CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4672CT-ND
Chip Resistor - Surface Mount YAG4672CT-ND
249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRE07249RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRE07249RL
Resistors - Chip Resistor - Surface Mount RT0603BRE07249RL
RES SMD 249 OHM 0.1% 1/10W 0603

RES SMD 249 OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE07249RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE07249RL
Chip Resistor - Surface Mount RT0603BRE07249RL
RES SMD 249 OHM 0.1% 1/10W 0603

RES SMD 249 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRE07249RL YAG4672TR-ND RT0603BRE07249RL RT0603BRE07249RL
Product Name RES 249 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 249 ohms 249 ohms 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details