Yageo USA Chip Resistor - Surface Mount RT0603BRE07249KL

Description
249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603BRE07249KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRE07249KL-ND
Chip Resistor - Surface Mount RT0603BRE07249KL-ND
249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 249K OHM 1/10W .1% SMD 0603 - RT0603BRE07249KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/10W .1% SMD 0603
RT0603BRE07249KL
RES 249K OHM 1/10W .1% SMD 0603 RT0603BRE07249KL
RES 249Kohm 1/10W .1% SMD 0603

RES 249Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE07249KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE07249KL
Chip Resistor - Surface Mount RT0603BRE07249KL
RES SMD 249K OHM 0.1% 1/10W 0603

RES SMD 249K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
RES SMD 249K OHM 0.1% 1/10W 0603 - 898-RT0603BRE07249KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 249K OHM 0.1% 1/10W 0603
898-RT0603BRE07249KL
RES SMD 249K OHM 0.1% 1/10W 0603 898-RT0603BRE07249KL
RES SMD 249K OHM 0.1% 1/10W 0603

RES SMD 249K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRE07249KL-ND RT0603BRE07249KL RT0603BRE07249KL 898-RT0603BRE07249KL
Product Name Chip Resistor - Surface Mount RES 249K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount RES SMD 249K OHM 0.1% 1/10W 0603
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details