RES 23.7KOHM 1/10W .1% SMD 0603
RES SMD 23.7KOHM 0.1% 1/10W 0603
23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 23.7KOHM 0.1% 1/10W 0603
RES SMD 23.7KOHM 0.1% 1/10W 0603
RES, 23K7, 0.1%, 0.1W, THIN FILM, 0603; Resistance:23.7kohm;
RES, 23K7, 0.1%, 0.1W, THIN FILM, 0603; Resistance:23.7kohm;
RES SMD 23.7KOHM 0.1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | RT0603BRE0723K7L | 13-RT0603BRE0723K7LDKR-ND | RT0603BRE0723K7L | 59AK2390 | RT0603BRE0723K7L |
| Product Name | RES 23.7KOHM 1/10W .1% SMD 0603 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 23K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Precision Resistor |