Yageo USA RES 21.0 OHM 1/10W .1% SMD 0603 RT0603BRE0721RL

Description
RES 21.0ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 21.0ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.0 OHM 1/10W .1% SMD 0603 - RT0603BRE0721RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.0 OHM 1/10W .1% SMD 0603
RT0603BRE0721RL
RES 21.0 OHM 1/10W .1% SMD 0603 RT0603BRE0721RL
RES 21.0ohm 1/10W .1% SMD 0603

RES 21.0ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE0721RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRE0721RL-ND
Chip Resistor - Surface Mount RT0603BRE0721RL-ND
21 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

21 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603BRE0721RL RT0603BRE0721RL-ND
Product Name RES 21.0 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 21 ohms 21 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567503 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers