Yageo USA Chip Resistor - Surface Mount RT0603BRE0720KL

Description
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2315TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2315TR-ND
Chip Resistor - Surface Mount YAG2315TR-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2315DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2315DKR-ND
Chip Resistor - Surface Mount YAG2315DKR-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2315CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2315CT-ND
Chip Resistor - Surface Mount YAG2315CT-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 20.0KOHM 1/10W .1% SMD 0603 - RT0603BRE0720KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0KOHM 1/10W .1% SMD 0603
RT0603BRE0720KL
RES 20.0KOHM 1/10W .1% SMD 0603 RT0603BRE0720KL
RES 20.0KOHM 1/10W .1% SMD 0603

RES 20.0KOHM 1/10W .1% SMD 0603

Supplier's Site
Surface Mount Resistors - 1991647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991647
Surface Mount Resistors 1991647
Yageo RT0603BRE0720KL

Yageo RT0603BRE0720KL

Supplier's Site
Surface Mount Resistors - 1991649P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991649P
Surface Mount Resistors 1991649P
Yageo RT0603BRE0720KL

Yageo RT0603BRE0720KL

Supplier's Site
Surface Mount Resistors - 1991649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991649
Surface Mount Resistors 1991649
Yageo RT0603BRE0720KL

Yageo RT0603BRE0720KL

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE0720KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE0720KL
Chip Resistor - Surface Mount RT0603BRE0720KL
RES SMD 20K OHM 0.1% 1/10W 0603

RES SMD 20K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 20K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8962 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8962
Res, 20K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8962
RES, 20K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 20K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
RES SMD 20K OHM 0.1% 1/10W 0603 - 898-RT0603BRE0720KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 20K OHM 0.1% 1/10W 0603
898-RT0603BRE0720KL
RES SMD 20K OHM 0.1% 1/10W 0603 898-RT0603BRE0720KL
RES SMD 20K OHM 0.1% 1/10W 0603

RES SMD 20K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG2315TR-ND RT0603BRE0720KL 1991647 1991649P RT0603BRE0720KL 82AH8962 898-RT0603BRE0720KL
Product Name Chip Resistor - Surface Mount RES 20.0KOHM 1/10W .1% SMD 0603 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 20K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo RES SMD 20K OHM 0.1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details