Yageo USA RES 200 OHM 1/10W .1% SMD 0603 RT0603BRE07200RL

Description
RES 200ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 200ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/10W .1% SMD 0603 - RT0603BRE07200RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/10W .1% SMD 0603
RT0603BRE07200RL
RES 200 OHM 1/10W .1% SMD 0603 RT0603BRE07200RL
RES 200ohm 1/10W .1% SMD 0603

RES 200ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE07200RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRE07200RL-ND
Chip Resistor - Surface Mount RT0603BRE07200RL-ND
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 200R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6301 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6301
Res, 200R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6301
RES, 200R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 200R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRE07200RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE07200RL
Chip Resistor - Surface Mount RT0603BRE07200RL
RES SMD 200 OHM 0.1% 1/10W 0603

RES SMD 200 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRE07200RL RT0603BRE07200RL-ND 58AK6301 RT0603BRE07200RL
Product Name RES 200 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 200R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4124FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details