Yageo USA Chip Resistor - Surface Mount RT0603BRE07200KL

Description
200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603BRE07200KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE07200KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRE07200KLDKR-ND
200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRE07200KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE07200KLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRE07200KLCT-ND
200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRE07200KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE07200KLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRE07200KLTR-ND
200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 200K OHM 1/10W .1% SMD 0603 - RT0603BRE07200KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/10W .1% SMD 0603
RT0603BRE07200KL
RES 200K OHM 1/10W .1% SMD 0603 RT0603BRE07200KL
RES 200Kohm 1/10W .1% SMD 0603

RES 200Kohm 1/10W .1% SMD 0603

Supplier's Site
Res, 200K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4340
Res, 200K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4340
RES, 200K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 200K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 200K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5795 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5795
Res, 200K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5795
RES, 200K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 200K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE07200KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE07200KL
Chip Resistor - Surface Mount RT0603BRE07200KL
RES SMD 200K OHM 0.1% 1/10W 0603

RES SMD 200K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 13-RT0603BRE07200KLDKR-ND RT0603BRE07200KL 49AK4340 46AK5795 RT0603BRE07200KL
Product Name Chip Resistor - Surface Mount RES 200K OHM 1/10W .1% SMD 0603 Res, 200K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 200K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573255 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details