Yageo USA Chip Resistor - Surface Mount RT0603BRE071ML

Description
1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603BRE071MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE071MLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRE071MLTR-ND
1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRE071MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE071MLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRE071MLCT-ND
RES 1M OHM 0.1% 1/10W 0603

RES 1M OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRE071MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE071MLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRE071MLDKR-ND
RES 1M OHM 0.1% 1/10W 0603

RES 1M OHM 0.1% 1/10W 0603

Buy Now Datasheet
Res, 1M, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6597 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6597
Res, 1M, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6597
RES, 1M, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0359
Res, 1M, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0359
RES, 1M, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RT0603BRE071MLTR-ND 59AK6597
Product Name Chip Resistor - Surface Mount Res, 1M, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details