Yageo USA RES 1.82KOHM 1/10W .1% SMD 0603 RT0603BRE071K82L

Description
RES 1.82KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 1.82KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82KOHM 1/10W .1% SMD 0603 - RT0603BRE071K82L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82KOHM 1/10W .1% SMD 0603
RT0603BRE071K82L
RES 1.82KOHM 1/10W .1% SMD 0603 RT0603BRE071K82L
RES 1.82KOHM 1/10W .1% SMD 0603

RES 1.82KOHM 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4661TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4661TR-ND
Chip Resistor - Surface Mount YAG4661TR-ND
1.82 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.82 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4661CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4661CT-ND
Chip Resistor - Surface Mount YAG4661CT-ND
1.82 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.82 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4661DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4661DKR-ND
Chip Resistor - Surface Mount YAG4661DKR-ND
1.82 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.82 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 1K82, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2380
Res, 1K82, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2380
RES, 1K82, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K82, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K82, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4497
Res, 1K82, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4497
RES, 1K82, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K82, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRE071K82L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE071K82L
Chip Resistor - Surface Mount RT0603BRE071K82L
RES SMD 1.82KOHM 0.1% 1/10W 0603

RES SMD 1.82KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRE071K82L YAG4661TR-ND 59AK2380 RT0603BRE071K82L
Product Name RES 1.82KOHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 1K82, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details