Yageo USA RES 1.60KOHM 1/10W .1% SMD 0603 RT0603BRE071K6L

Description
RES 1.60KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 1.60KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60KOHM 1/10W .1% SMD 0603 - RT0603BRE071K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60KOHM 1/10W .1% SMD 0603
RT0603BRE071K6L
RES 1.60KOHM 1/10W .1% SMD 0603 RT0603BRE071K6L
RES 1.60KOHM 1/10W .1% SMD 0603

RES 1.60KOHM 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603BRE071K6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE071K6LDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRE071K6LDKR-ND
RES SMD 1.6K OHM 0.1% 1/10W 0603

RES SMD 1.6K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRE071K6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE071K6LCT-ND
Chip Resistor - Surface Mount 13-RT0603BRE071K6LCT-ND
RES SMD 1.6K OHM 0.1% 1/10W 0603

RES SMD 1.6K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRE071K6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE071K6LTR-ND
Chip Resistor - Surface Mount 13-RT0603BRE071K6LTR-ND
1.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 1K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4495
Res, 1K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4495
RES, 1K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8218
Res, 1K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8218
RES, 1K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRE071K6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE071K6L
Chip Resistor - Surface Mount RT0603BRE071K6L
RES SMD 1.6K OHM 0.1% 1/10W 0603

RES SMD 1.6K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRE071K6L 13-RT0603BRE071K6LDKR-ND 59AK4495 RT0603BRE071K6L
Product Name RES 1.60KOHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 1K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573180 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers