Yageo USA Chip Resistor - Surface Mount RT0603BRE071K5L

Description
1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4657TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4657TR-ND
Chip Resistor - Surface Mount YAG4657TR-ND
1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4657CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4657CT-ND
Chip Resistor - Surface Mount YAG4657CT-ND
1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4657DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4657DKR-ND
Chip Resistor - Surface Mount YAG4657DKR-ND
1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 1.50KOHM 1/10W .1% SMD 0603 - RT0603BRE071K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50KOHM 1/10W .1% SMD 0603
RT0603BRE071K5L
RES 1.50KOHM 1/10W .1% SMD 0603 RT0603BRE071K5L
RES 1.50KOHM 1/10W .1% SMD 0603

RES 1.50KOHM 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE071K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE071K5L
Chip Resistor - Surface Mount RT0603BRE071K5L
RES SMD 1.5K OHM 0.1% 1/10W 0603

RES SMD 1.5K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 1K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0357 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0357
Res, 1K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0357
RES, 1K5, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K5, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number YAG4657TR-ND RT0603BRE071K5L RT0603BRE071K5L 59AK0357
Product Name Chip Resistor - Surface Mount RES 1.50KOHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 1K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details