Yageo USA Chip Resistor - Surface Mount RT0603BRE071K2L

Description
1.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603BRE071K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRE071K2L-ND
Chip Resistor - Surface Mount RT0603BRE071K2L-ND
1.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 1.20KOHM 1/10W .1% SMD 0603 - RT0603BRE071K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20KOHM 1/10W .1% SMD 0603
RT0603BRE071K2L
RES 1.20KOHM 1/10W .1% SMD 0603 RT0603BRE071K2L
RES 1.20KOHM 1/10W .1% SMD 0603

RES 1.20KOHM 1/10W .1% SMD 0603

Supplier's Site
Res, 1K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3824 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3824
Res, 1K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3824
RES, 1K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRE071K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE071K2L
Chip Resistor - Surface Mount RT0603BRE071K2L
RES SMD 1.2K OHM 0.1% 1/10W 0603

RES SMD 1.2K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRE071K2L-ND RT0603BRE071K2L 58AK3824 RT0603BRE071K2L
Product Name Chip Resistor - Surface Mount RES 1.20KOHM 1/10W .1% SMD 0603 Res, 1K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details