Yageo USA RES 18.0 OHM 1/10W .1% SMD 0603 RT0603BRE0718RL

Description
RES 18.0ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 18.0ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0 OHM 1/10W .1% SMD 0603 - RT0603BRE0718RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0 OHM 1/10W .1% SMD 0603
RT0603BRE0718RL
RES 18.0 OHM 1/10W .1% SMD 0603 RT0603BRE0718RL
RES 18.0ohm 1/10W .1% SMD 0603

RES 18.0ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE0718RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRE0718RL-ND
Chip Resistor - Surface Mount RT0603BRE0718RL-ND
18 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

18 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603BRE0718RL RT0603BRE0718RL-ND
Product Name RES 18.0 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 18 ohms 18 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details