Yageo USA RES 187K OHM 1/10W .1% SMD 0603 RT0603BRE07187KL

Description
RES 187Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 187Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM 1/10W .1% SMD 0603 - RT0603BRE07187KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1/10W .1% SMD 0603
RT0603BRE07187KL
RES 187K OHM 1/10W .1% SMD 0603 RT0603BRE07187KL
RES 187Kohm 1/10W .1% SMD 0603

RES 187Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE07187KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRE07187KL-ND
Chip Resistor - Surface Mount RT0603BRE07187KL-ND
187 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

187 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 187K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2384
Res, 187K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2384
RES, 187K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:187kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 187K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:187kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 187K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0369
Res, 187K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0369
RES, 187K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:187kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 187K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:187kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE07187KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE07187KL
Chip Resistor - Surface Mount RT0603BRE07187KL
RES SMD 187K OHM 0.1% 1/10W 0603

RES SMD 187K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRE07187KL RT0603BRE07187KL-ND 59AK2384 RT0603BRE07187KL
Product Name RES 187K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 187K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 187000 ohms 187000 ohms 187000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD914GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details