Yageo USA RES 182K OHM 1/10W .1% SMD 0603 RT0603BRE07182KL

Description
RES 182Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 182Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 1/10W .1% SMD 0603 - RT0603BRE07182KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1/10W .1% SMD 0603
RT0603BRE07182KL
RES 182K OHM 1/10W .1% SMD 0603 RT0603BRE07182KL
RES 182Kohm 1/10W .1% SMD 0603

RES 182Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE07182KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRE07182KL-ND
Chip Resistor - Surface Mount RT0603BRE07182KL-ND
182 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

182 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRE07182KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE07182KL
Chip Resistor - Surface Mount RT0603BRE07182KL
RES SMD 182K OHM 0.1% 1/10W 0603

RES SMD 182K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0603BRE07182KL RT0603BRE07182KL-ND RT0603BRE07182KL
Product Name RES 182K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 182000 ohms 182000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details