Yageo USA RES 180K OHM 1/10W .1% SMD 0603 RT0603BRE07180KL

Description
RES 180Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 180Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/10W .1% SMD 0603 - RT0603BRE07180KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/10W .1% SMD 0603
RT0603BRE07180KL
RES 180K OHM 1/10W .1% SMD 0603 RT0603BRE07180KL
RES 180Kohm 1/10W .1% SMD 0603

RES 180Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE07180KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRE07180KL-ND
Chip Resistor - Surface Mount RT0603BRE07180KL-ND
180 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

180 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRE07180KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE07180KL
Chip Resistor - Surface Mount RT0603BRE07180KL
RES SMD 180K OHM 0.1% 1/10W 0603

RES SMD 180K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0603BRE07180KL RT0603BRE07180KL-ND RT0603BRE07180KL
Product Name RES 180K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 180000 ohms 180000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details