Yageo USA RES 147K OHM 1/10W .1% SMD 0603 RT0603BRE07147KL

Description
RES 147Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 147Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/10W .1% SMD 0603 - RT0603BRE07147KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/10W .1% SMD 0603
RT0603BRE07147KL
RES 147K OHM 1/10W .1% SMD 0603 RT0603BRE07147KL
RES 147Kohm 1/10W .1% SMD 0603

RES 147Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4627TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4627TR-ND
Chip Resistor - Surface Mount YAG4627TR-ND
147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4627DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4627DKR-ND
Chip Resistor - Surface Mount YAG4627DKR-ND
147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4627CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4627CT-ND
Chip Resistor - Surface Mount YAG4627CT-ND
147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 147K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6293
Res, 147K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6293
RES, 147K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 147K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 147K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6292
Res, 147K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6292
RES, 147K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 147K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRE07147KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRE07147KL
Resistors - Chip Resistor - Surface Mount RT0603BRE07147KL
RES SMD 147K OHM 0.1% 1/10W 0603

RES SMD 147K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603BRE07147KL YAG4627TR-ND 58AK6293 RT0603BRE07147KL
Product Name RES 147K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 147K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 147000 ohms 147000 ohms 147000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers