Yageo USA Chip Resistor - Surface Mount RT0603BRE0712K4L

Description
12.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
12.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4620TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4620TR-ND
Chip Resistor - Surface Mount YAG4620TR-ND
12.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

12.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4620DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4620DKR-ND
Chip Resistor - Surface Mount YAG4620DKR-ND
12.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

12.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4620CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4620CT-ND
Chip Resistor - Surface Mount YAG4620CT-ND
12.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

12.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 12.4KOHM 1/10W .1% SMD 0603 - RT0603BRE0712K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4KOHM 1/10W .1% SMD 0603
RT0603BRE0712K4L
RES 12.4KOHM 1/10W .1% SMD 0603 RT0603BRE0712K4L
RES 12.4KOHM 1/10W .1% SMD 0603

RES 12.4KOHM 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE0712K4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE0712K4L
Chip Resistor - Surface Mount RT0603BRE0712K4L
RES SMD 12.4KOHM 0.1% 1/10W 0603

RES SMD 12.4KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 12K4, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3828
Res, 12K4, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3828
RES, 12K4, 0.1%, 0.1W, THIN FILM, 0603; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 12K4, 0.1%, 0.1W, THIN FILM, 0603; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number YAG4620TR-ND RT0603BRE0712K4L RT0603BRE0712K4L 58AK3828
Product Name Chip Resistor - Surface Mount RES 12.4KOHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 12K4, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details