Yageo USA Chip Resistor - Surface Mount RT0603BRE07124KL

Description
124 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
124 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603BRE07124KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE07124KLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRE07124KLTR-ND
124 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

124 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRE07124KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE07124KLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRE07124KLCT-ND
RES SMD 124K OHM 0.1% 1/10W 0603

RES SMD 124K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRE07124KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE07124KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRE07124KLDKR-ND
RES SMD 124K OHM 0.1% 1/10W 0603

RES SMD 124K OHM 0.1% 1/10W 0603

Buy Now Datasheet
RES 124K OHM 1/10W .1% SMD 0603 - RT0603BRE07124KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/10W .1% SMD 0603
RT0603BRE07124KL
RES 124K OHM 1/10W .1% SMD 0603 RT0603BRE07124KL
RES 124Kohm 1/10W .1% SMD 0603

RES 124Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE07124KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE07124KL
Chip Resistor - Surface Mount RT0603BRE07124KL
RES SMD 124K OHM 0.1% 1/10W 0603

RES SMD 124K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRE07124KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRE07124KL
Resistors - Chip Resistor - Surface Mount RT0603BRE07124KL
RES SMD 124K OHM 0.1% 1/10W 0603

RES SMD 124K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 13-RT0603BRE07124KLTR-ND RT0603BRE07124KL RT0603BRE07124KL RT0603BRE07124KL
Product Name Chip Resistor - Surface Mount RES 124K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1582FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details