RES 11.3KOHM 1/10W .1% SMD 0603
11.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 11.3KOHM 0.1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RT0603BRE0711K3L | RT0603BRE0711K3L-ND | RT0603BRE0711K3L |
| Product Name | RES 11.3KOHM 1/10W .1% SMD 0603 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 0.1000 watts | 0.1000 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use |