Yageo USA RES 100 OHM 1/10W .1% SMD 0603 RT0603BRE07100RL

Description
RES 100ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 100ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/10W .1% SMD 0603 - RT0603BRE07100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/10W .1% SMD 0603
RT0603BRE07100RL
RES 100 OHM 1/10W .1% SMD 0603 RT0603BRE07100RL
RES 100ohm 1/10W .1% SMD 0603

RES 100ohm 1/10W .1% SMD 0603

Supplier's Site
Surface Mount Resistors - 1991634P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991634P
Surface Mount Resistors 1991634P
Yageo RT0603BRE07100RL

Yageo RT0603BRE07100RL

Supplier's Site
Surface Mount Resistors - 1991633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991633
Surface Mount Resistors 1991633
Yageo RT0603BRE07100RL

Yageo RT0603BRE07100RL

Supplier's Site
Surface Mount Resistors - 1991634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991634
Surface Mount Resistors 1991634
Yageo RT0603BRE07100RL

Yageo RT0603BRE07100RL

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1373666-RT0603BRE07100RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373666-RT0603BRE07100RL
Resistors - Chip Resistor - Surface Mount 1373666-RT0603BRE07100RL
Win Source Part Number: 1373666-RT0603BRE071 00RL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 100 Ohms Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373666-RT0603BRE07100RL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 100 Ohms
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
SMD 100 OHM 10W Resistor - 52-RT0603BRE07100RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 OHM 10W Resistor
52-RT0603BRE07100RL
SMD 100 OHM 10W Resistor 52-RT0603BRE07100RL
RES SMD 100 OHM 0.1% 1/10W 0603 Product overview: RT0603BRE07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRE07100RL can be used for catalog matching and distributor lookup.

RES SMD 100 OHM 0.1% 1/10W 0603 Product overview: RT0603BRE07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRE07100RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRE07100RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE07100RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRE07100RLDKR-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRE07100RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE07100RLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRE07100RLCT-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRE07100RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRE07100RLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRE07100RLTR-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 100R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4500
Res, 100R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4500
RES, 100R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5790 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5790
Res, 100R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5790
RES, 100R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 100R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RT0603BRE07100RL 1991634P 1991633 1373666-RT0603BRE07100RL 52-RT0603BRE07100RL 13-RT0603BRE07100RLDKR-ND 59AK4500 46AK5790
Product Name RES 100 OHM 1/10W .1% SMD 0603 Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount SMD 100 OHM 10W Resistor Chip Resistor - Surface Mount Res, 100R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 100R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 (1608 Metric) 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details