Yageo USA RES 100K OHM 1/10W .1% SMD 0603 RT0603BRE07100KL

Description
RES 100Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 100Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/10W .1% SMD 0603 - RT0603BRE07100KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/10W .1% SMD 0603
RT0603BRE07100KL
RES 100K OHM 1/10W .1% SMD 0603 RT0603BRE07100KL
RES 100Kohm 1/10W .1% SMD 0603

RES 100Kohm 1/10W .1% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1373854-RT0603BRE07100KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373854-RT0603BRE07100KL
Resistors - Chip Resistor - Surface Mount 1373854-RT0603BRE07100KL
Win Source Part Number: 1373854-RT0603BRE071 00KL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 100 kOhms Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373854-RT0603BRE07100KL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 100 kOhms
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
SMD 0.1W 100000ohm 75V Resistor - 52-RT0603BRE07100KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 100000ohm 75V Resistor
52-RT0603BRE07100KL
SMD 0.1W 100000ohm 75V Resistor 52-RT0603BRE07100KL
Fixed Resistor, Thin Film, 0.1W, 100000ohm, 75V, 0.1% +/-Tol, 50ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRE07100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 100000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 100000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRE07100KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 100000ohm, 75V, 0.1% +/-Tol, 50ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRE07100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 100000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 100000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRE07100KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG2312TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2312TR-ND
Chip Resistor - Surface Mount YAG2312TR-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2312DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2312DKR-ND
Chip Resistor - Surface Mount YAG2312DKR-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2312CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2312CT-ND
Chip Resistor - Surface Mount YAG2312CT-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1991630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991630
Surface Mount Resistors 1991630
Yageo RT0603BRE07100KL

Yageo RT0603BRE07100KL

Supplier's Site
Surface Mount Resistors - 1991631P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991631P
Surface Mount Resistors 1991631P
Yageo RT0603BRE07100KL

Yageo RT0603BRE07100KL

Supplier's Site
Surface Mount Resistors - 1991631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991631
Surface Mount Resistors 1991631
Yageo RT0603BRE07100KL

Yageo RT0603BRE07100KL

Supplier's Site
Res, 100K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8960
Res, 100K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8960
RES, 100K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 100K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4338
Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4338
RES, 100K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRE07100KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRE07100KL
Chip Resistor - Surface Mount RT0603BRE07100KL
RES SMD 100K OHM 0.1% 1/10W 0603

RES SMD 100K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRE07100KL 1373854-RT0603BRE07100KL 52-RT0603BRE07100KL YAG2312TR-ND 1991630 1991631P 82AH8960 49AK4338 RT0603BRE07100KL
Product Name RES 100K OHM 1/10W .1% SMD 0603 Resistors - Chip Resistor - Surface Mount SMD 0.1W 100000ohm 75V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 100K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573127 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details