Yageo USA Chip Resistor - Surface Mount RT0603BRD1010KL

Description
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5992CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5992CT-ND
Chip Resistor - Surface Mount YAG5992CT-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5992DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5992DKR-ND
Chip Resistor - Surface Mount YAG5992DKR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5992TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5992TR-ND
Chip Resistor - Surface Mount YAG5992TR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD1010KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD1010KL
Chip Resistor - Surface Mount RT0603BRD1010KL
RES SMD 10K OHM 0.1% 1/10W 0603

RES SMD 10K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4334
Res, 10K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4334
RES, 10K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4335
Res, 10K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4335
RES, 10K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 10K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5789
Res, 10K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5789
RES, 10K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 10K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number YAG5992CT-ND RT0603BRD1010KL 49AK4334 46AK5789
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 10K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details