Yageo USA YageoThin Film Resistors - SMD 1/10W 9.76K ohm .1% 25ppm RT0603BRD079K76L

Description
YageoThin Film Resistors - SMD 1/10W 9.76Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/10W 9.76Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/10W 9.76K ohm .1% 25ppm - RT0603BRD079K76L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 9.76K ohm .1% 25ppm
RT0603BRD079K76L
YageoThin Film Resistors - SMD 1/10W 9.76K ohm .1% 25ppm RT0603BRD079K76L
YageoThin Film Resistors - SMD 1/10W 9.76Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 9.76Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4608TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4608TR-ND
Chip Resistor - Surface Mount YAG4608TR-ND
9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4608CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4608CT-ND
Chip Resistor - Surface Mount YAG4608CT-ND
9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4608DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4608DKR-ND
Chip Resistor - Surface Mount YAG4608DKR-ND
9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.76 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 9K76, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8215
Res, 9K76, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8215
RES, 9K76, 0.1%, 0.1W, THIN FILM, 0603; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 9K76, 0.1%, 0.1W, THIN FILM, 0603; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD079K76L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD079K76L
Chip Resistor - Surface Mount RT0603BRD079K76L
RES SMD 9.76KOHM 0.1% 1/10W 0603

RES SMD 9.76KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD079K76L YAG4608TR-ND 58AK8215 RT0603BRD079K76L
Product Name YageoThin Film Resistors - SMD 1/10W 9.76K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 9K76, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 9760 ohms 9760 ohms 9760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176769-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details