9.53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
9.53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
9.53 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Thin Film Resistors - SMD 1/10W 9.53Kohm .1% 25ppm
RES SMD 9.53KOHM 0.1% 1/10W 0603
RES, 9K53, 0.1%, 0.1W, THIN FILM, 0603; Resistance:9.53kohm;
RES, 9K53, 0.1%, 0.1W, THIN FILM, 0603; Resistance:9.53kohm;
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | YAG1758TR-ND | RT0603BRD079K53L | RT0603BRD079K53L | 58AK8214 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 1/10W 9.53K ohm .1% 25ppm | Chip Resistor - Surface Mount | Res, 9K53, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 [1608 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |