RES SMD 97.6 OHM 0.1% 1/10W 0603
RES SMD 97.6 OHM 0.1% 1/10W 0603
97.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES 97.6ohm 1/10W .1% SMD 0603
RES SMD 97.6 OHM 0.1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 13-RT0603BRD0797R6LCT-ND | RT0603BRD0797R6L | RT0603BRD0797R6L |
| Product Name | Chip Resistor - Surface Mount | RES 97.6 OHM 1/10W .1% SMD 0603 | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 (1608 Metric) |
| Resistance Range | 97.6 ohms | 97.6 ohms | 97.6 ohms |