Yageo USA YageoThin Film Resistors - SMD 1/10W 97.6K ohm .1% 25ppm RT0603BRD0797K6L

Description
YageoThin Film Resistors - SMD 1/10W 97.6Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/10W 97.6Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/10W 97.6K ohm .1% 25ppm - RT0603BRD0797K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 97.6K ohm .1% 25ppm
RT0603BRD0797K6L
YageoThin Film Resistors - SMD 1/10W 97.6K ohm .1% 25ppm RT0603BRD0797K6L
YageoThin Film Resistors - SMD 1/10W 97.6Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 97.6Kohm .1% 25ppm

Supplier's Site
SMD 0.1W Resistor - 52-RT0603BRD0797K6L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W Resistor
52-RT0603BRD0797K6L
SMD 0.1W Resistor 52-RT0603BRD0797K6L
Thin Film Chip Resistor 0603 97.6K Ohm 0.1% 0.1W 25ppm SMD Product overview: RT0603BRD0797K6L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0797K6L can be used for catalog matching and distributor lookup.

Thin Film Chip Resistor 0603 97.6K Ohm 0.1% 0.1W 25ppm SMD Product overview: RT0603BRD0797K6L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0797K6L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG1754TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1754TR-ND
Chip Resistor - Surface Mount YAG1754TR-ND
97.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

97.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1754DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1754DKR-ND
Chip Resistor - Surface Mount YAG1754DKR-ND
97.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

97.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1754CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1754CT-ND
Chip Resistor - Surface Mount YAG1754CT-ND
97.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

97.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES SMD 97.6K OHM 0.1% 1/10W - 898-RT0603BRD0797K6L - Utmel Electronic Limited
Hong Kong, China
RES SMD 97.6K OHM 0.1% 1/10W
898-RT0603BRD0797K6L
RES SMD 97.6K OHM 0.1% 1/10W 898-RT0603BRD0797K6L
RES SMD 97.6K OHM 0.1% 1/10W

RES SMD 97.6K OHM 0.1% 1/10W

Supplier's Site
Res, 97K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6592
Res, 97K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6592
RES, 97K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:97.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 97K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:97.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 97K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6591 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6591
Res, 97K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6591
RES, 97K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:97.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 97K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:97.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD0797K6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0797K6L
Chip Resistor - Surface Mount RT0603BRD0797K6L
RES SMD 97.6KOHM 0.1% 1/10W 0603

RES SMD 97.6KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD0797K6L 52-RT0603BRD0797K6L YAG1754TR-ND 898-RT0603BRD0797K6L 59AK6592 RT0603BRD0797K6L
Product Name YageoThin Film Resistors - SMD 1/10W 97.6K ohm .1% 25ppm SMD 0.1W Resistor Chip Resistor - Surface Mount RES SMD 97.6K OHM 0.1% 1/10W Res, 97K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric]
Resistance Range 97600 ohms 97600 ohms 97600 ohms 97600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details