The Yageo RT0603 resistor has a resistance value of 976 ohms with a tolerance of ±0.1%. It is a thin film chip resistor designed for high precision and stability, suitable for applications in converters, printing equipment, server boards, telecom, and consumer electronics. The power rating is 0.1W, and it is packaged in a 0603 case size. This resistor is RoHS compliant and made with halogen-free epoxy, contributing to reduced environmental impact. The product is designed to ensure high reliability and efficient use of PCB space.
976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Thin Film Resistors - SMD 1/10W 976ohm .1% 25ppm
RES SMD 976 OHM 0.1% 1/10W 0603
RES, 976R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 976R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES SMD 976 OHM 0.1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | YAG1753TR-ND | RT0603BRD07976RL | RT0603BRD07976RL | 59AK6593 | RT0603BRD07976RL |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 1/10W 976 ohm .1% 25ppm | Resistors - Chip Resistor - Surface Mount | Res, 976R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] | |
| Resistance Range | 976 ohms | 976 ohms | 976 ohms | 976 ohms | 976 ohms |