Yageo USA Chip Resistor - Surface Mount RT0603BRD0794K2L

Description
94.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
94.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4605TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4605TR-ND
Chip Resistor - Surface Mount YAG4605TR-ND
94.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

94.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4605DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4605DKR-ND
Chip Resistor - Surface Mount YAG4605DKR-ND
94.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

94.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4605CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4605CT-ND
Chip Resistor - Surface Mount YAG4605CT-ND
94.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

94.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 94K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 94K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6590
Res, 94K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6590
RES, 94K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:94.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 94K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:94.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 94K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 94K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2376
Res, 94K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2376
RES, 94K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:94.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 94K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:94.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 94K2, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5786 - Newark, An Avnet Company
Chicago, IL, United States
Res, 94K2, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5786
Res, 94K2, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5786
RES, 94K2, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 94K2, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0794K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0794K2L
Chip Resistor - Surface Mount RT0603BRD0794K2L
RES SMD 94.2KOHM 0.1% 1/10W 0603

RES SMD 94.2KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number YAG4605TR-ND 59AK6590 46AK5786 RT0603BRD0794K2L
Product Name Chip Resistor - Surface Mount Res, 94K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 94K2, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2-2176089-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
4 suppliers
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details