Yageo USA RES 91.0 OHM 1/10W .1% SMD 0603 RT0603BRD0791RL

Description
RES 91.0ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 91.0ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91.0 OHM 1/10W .1% SMD 0603 - RT0603BRD0791RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0 OHM 1/10W .1% SMD 0603
RT0603BRD0791RL
RES 91.0 OHM 1/10W .1% SMD 0603 RT0603BRD0791RL
RES 91.0ohm 1/10W .1% SMD 0603

RES 91.0ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1750TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1750TR-ND
Chip Resistor - Surface Mount YAG1750TR-ND
91 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

91 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1750CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1750CT-ND
Chip Resistor - Surface Mount YAG1750CT-ND
91 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

91 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1750DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1750DKR-ND
Chip Resistor - Surface Mount YAG1750DKR-ND
91 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

91 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 91R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0355
Res, 91R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0355
RES, 91R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 91R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 91R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8216 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8216
Res, 91R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8216
RES, 91R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 91R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:91ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 91R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5785 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5785
Res, 91R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5785
RES, 91R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 91R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603BRD0791RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD0791RL
Resistors - Chip Resistor - Surface Mount RT0603BRD0791RL
RES SMD 91 OHM 0.1% 1/10W 0603

RES SMD 91 OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0603BRD0791RL YAG1750TR-ND 59AK0355 46AK5785 RT0603BRD0791RL
Product Name RES 91.0 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 91R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 91R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603 0603; 0603 (1608 Metric)
Resistance Range 91 ohms 91 ohms 91 ohms 91 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD154GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details