Yageo USA Chip Resistor - Surface Mount RT0603BRD0791KL

Description
91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1749TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1749TR-ND
Chip Resistor - Surface Mount YAG1749TR-ND
91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1749CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1749CT-ND
Chip Resistor - Surface Mount YAG1749CT-ND
91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1749DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1749DKR-ND
Chip Resistor - Surface Mount YAG1749DKR-ND
91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
SMD 10W Resistor - 52-RT0603BRD0791KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RT0603BRD0791KL
SMD 10W Resistor 52-RT0603BRD0791KL
RES SMD 91K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0791KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0791KL can be used for catalog matching and distributor lookup.

RES SMD 91K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD0791KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0791KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD0791KL - 1089122-RT0603BRD0791KL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT0603BRD0791KL
1089122-RT0603BRD0791KL
Chip Resistor - Surface Mount - RT0603BRD0791KL 1089122-RT0603BRD0791KL
Manufacturer: Yageo Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089122-RT0603BRD079 1KL Features: Moisture Resistant Termination: SMD/SMT Voltage Rating: 75 V Length: 1.6002 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 550 µm Number of Terminations: 2 Weight: 2.012816 mg Resistance: 91 kΩ Power Rating: 100 mW Width: 787.4 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): 9-1676481-7; ERA3AEB913V; ERA-3AEB104V; ERA-3AEB9532V; RT0603BRE07100KL; RT0603BRE0793K1L; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0603 Voltage Rating (DC): 50 V Max Power Dissipation: 100 mW

Manufacturer: Yageo
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089122-RT0603BRD0791KL
Features: Moisture Resistant
Termination: SMD/SMT
Voltage Rating: 75 V
Length: 1.6002 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Height: 550 µm
Number of Terminations: 2
Weight: 2.012816 mg
Resistance: 91 kΩ
Power Rating: 100 mW
Width: 787.4 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): 9-1676481-7; ERA3AEB913V; ERA-3AEB104V; ERA-3AEB9532V; RT0603BRE07100KL; RT0603BRE0793K1L;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0603
Voltage Rating (DC): 50 V
Max Power Dissipation: 100 mW

Buy Now
RES 91.0K OHM 1/10W .1% SMD 0603 - RT0603BRD0791KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0K OHM 1/10W .1% SMD 0603
RT0603BRD0791KL
RES 91.0K OHM 1/10W .1% SMD 0603 RT0603BRD0791KL
RES 91.0Kohm 1/10W .1% SMD 0603

RES 91.0Kohm 1/10W .1% SMD 0603

Supplier's Site
Res, 91K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8957
Res, 91K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8957
RES, 91K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 91K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0791KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0791KL
Chip Resistor - Surface Mount RT0603BRD0791KL
RES SMD 91K OHM 0.1% 1/10W 0603

RES SMD 91K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG1749TR-ND 52-RT0603BRD0791KL 1089122-RT0603BRD0791KL RT0603BRD0791KL 82AH8957 RT0603BRD0791KL
Product Name Chip Resistor - Surface Mount SMD 10W Resistor Chip Resistor - Surface Mount - RT0603BRD0791KL RES 91.0K OHM 1/10W .1% SMD 0603 Res, 91K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details