Yageo USA Chip Resistor - Surface Mount RT0603BRD07910RL

Description
910 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
910 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1748TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1748TR-ND
Chip Resistor - Surface Mount YAG1748TR-ND
910 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

910 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1748CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1748CT-ND
Chip Resistor - Surface Mount YAG1748CT-ND
910 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

910 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1748DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1748DKR-ND
Chip Resistor - Surface Mount YAG1748DKR-ND
910 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

910 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 910 OHM 1/10W .1% SMD 0603 - RT0603BRD07910RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/10W .1% SMD 0603
RT0603BRD07910RL
RES 910 OHM 1/10W .1% SMD 0603 RT0603BRD07910RL
RES 910ohm 1/10W .1% SMD 0603

RES 910ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07910RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07910RL
Chip Resistor - Surface Mount RT0603BRD07910RL
RES SMD 910 OHM 0.1% 1/10W 0603

RES SMD 910 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 910R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3819
Res, 910R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3819
RES, 910R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 910R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:910ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number YAG1748TR-ND RT0603BRD07910RL RT0603BRD07910RL 58AK3819
Product Name Chip Resistor - Surface Mount RES 910 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 910R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 910 ohms 910 ohms 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details