Yageo USA Chip Resistor - Surface Mount RT0603BRD0790K9L

Description
90.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
90.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1747TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1747TR-ND
Chip Resistor - Surface Mount YAG1747TR-ND
90.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

90.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1747DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1747DKR-ND
Chip Resistor - Surface Mount YAG1747DKR-ND
90.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

90.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1747CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1747CT-ND
Chip Resistor - Surface Mount YAG1747CT-ND
90.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

90.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 90.9K OHM 1/10W .1% SMD 0603 - RT0603BRD0790K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/10W .1% SMD 0603
RT0603BRD0790K9L
RES 90.9K OHM 1/10W .1% SMD 0603 RT0603BRD0790K9L
RES 90.9Kohm 1/10W .1% SMD 0603

RES 90.9Kohm 1/10W .1% SMD 0603

Supplier's Site
Res, 90K9, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6589
Res, 90K9, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6589
RES, 90K9, 0.1%, 0.1W, THIN FILM, 0603; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 90K9, 0.1%, 0.1W, THIN FILM, 0603; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90K9, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5784 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5784
Res, 90K9, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5784
RES, 90K9, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 90K9, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0790K9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0790K9L
Chip Resistor - Surface Mount RT0603BRD0790K9L
RES SMD 90.9KOHM 0.1% 1/10W 0603

RES SMD 90.9KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG1747TR-ND RT0603BRD0790K9L 59AK6589 46AK5784 RT0603BRD0790K9L
Product Name Chip Resistor - Surface Mount RES 90.9K OHM 1/10W .1% SMD 0603 Res, 90K9, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 90K9, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567555 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3484FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details