Yageo USA RES 8.66K OHM 1/10W .1% SMD 0603 RT0603BRD078K66L

Description
RES 8.66Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 8.66Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/10W .1% SMD 0603 - RT0603BRD078K66L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/10W .1% SMD 0603
RT0603BRD078K66L
RES 8.66K OHM 1/10W .1% SMD 0603 RT0603BRD078K66L
RES 8.66Kohm 1/10W .1% SMD 0603

RES 8.66Kohm 1/10W .1% SMD 0603

Supplier's Site
Surface Mount Resistors - 1991629P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991629P
Surface Mount Resistors 1991629P
Yageo RT0603BRD078K66L

Yageo RT0603BRD078K66L

Supplier's Site
Surface Mount Resistors - 1991628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991628
Surface Mount Resistors 1991628
Yageo RT0603BRD078K66L

Yageo RT0603BRD078K66L

Supplier's Site
Surface Mount Resistors - 1991629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991629
Surface Mount Resistors 1991629
Yageo RT0603BRD078K66L

Yageo RT0603BRD078K66L

Supplier's Site
Chip Resistor - Surface Mount - YAG4603TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4603TR-ND
Chip Resistor - Surface Mount YAG4603TR-ND
8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4603CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4603CT-ND
Chip Resistor - Surface Mount YAG4603CT-ND
8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4603DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4603DKR-ND
Chip Resistor - Surface Mount YAG4603DKR-ND
8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD078K66L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD078K66L
Chip Resistor - Surface Mount RT0603BRD078K66L
RES SMD 8.66KOHM 0.1% 1/10W 0603

RES SMD 8.66KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 8K66, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK4991 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK4991
Res, 8K66, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK4991
RES, 8K66, 0.1%, 0.1W, THIN FILM, 0603; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 8K66, 0.1%, 0.1W, THIN FILM, 0603; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 8K66, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8212
Res, 8K66, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8212
RES, 8K66, 0.1%, 0.1W, THIN FILM, 0603; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 8K66, 0.1%, 0.1W, THIN FILM, 0603; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 8K66, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5775
Res, 8K66, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5775
RES, 8K66, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 8K66, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603BRD078K66L 1991629P 1991628 YAG4603TR-ND RT0603BRD078K66L 58AK4991 46AK5775
Product Name RES 8.66K OHM 1/10W .1% SMD 0603 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 8K66, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 8K66, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 8660 ohms 8660 ohms 8660 ohms 8660 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details