Yageo USA RES 8.20K OHM 1/10W .1% SMD 0603 RT0603BRD078K2L

Description
RES 8.20Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 8.20Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.20K OHM 1/10W .1% SMD 0603 - RT0603BRD078K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20K OHM 1/10W .1% SMD 0603
RT0603BRD078K2L
RES 8.20K OHM 1/10W .1% SMD 0603 RT0603BRD078K2L
RES 8.20Kohm 1/10W .1% SMD 0603

RES 8.20Kohm 1/10W .1% SMD 0603

Supplier's Site
SMD 0.1W 8200ohm 75V Resistor - 52-RT0603BRD078K2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 8200ohm 75V Resistor
52-RT0603BRD078K2L
SMD 0.1W 8200ohm 75V Resistor 52-RT0603BRD078K2L
Fixed Resistor, Thin Film, 0.1W, 8200ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD078K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 8200ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 8200ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD078K2L can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 8200ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD078K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 8200ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 8200ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD078K2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1991627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991627
Surface Mount Resistors 1991627
Yageo RT0603BRD078K2L

Yageo RT0603BRD078K2L

Supplier's Site
Surface Mount Resistors - 1991627P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991627P
Surface Mount Resistors 1991627P
Yageo RT0603BRD078K2L

Yageo RT0603BRD078K2L

Supplier's Site
Surface Mount Resistors - 1991625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991625
Surface Mount Resistors 1991625
Yageo RT0603BRD078K2L

Yageo RT0603BRD078K2L

Supplier's Site
Chip Resistor - Surface Mount - YAG1745TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1745TR-ND
Chip Resistor - Surface Mount YAG1745TR-ND
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1745CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1745CT-ND
Chip Resistor - Surface Mount YAG1745CT-ND
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1745DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1745DKR-ND
Chip Resistor - Surface Mount YAG1745DKR-ND
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 8K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8954
Res, 8K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8954
RES, 8K2, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 8K2, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 8K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6586
Res, 8K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6586
RES, 8K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 8K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD078K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD078K2L
Chip Resistor - Surface Mount RT0603BRD078K2L
RES SMD 8.2K OHM 0.1% 1/10W 0603

RES SMD 8.2K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD078K2L 52-RT0603BRD078K2L 1991627 1991627P YAG1745TR-ND 82AH8954 59AK6586 RT0603BRD078K2L
Product Name RES 8.20K OHM 1/10W .1% SMD 0603 SMD 0.1W 8200ohm 75V Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 8K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 8K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 8200 ohms 8200 ohms 8200 ohms 8200 ohms 8200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details