Yageo USA Chip Resistor - Surface Mount RT0603BRD07845RL

Description
845 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
845 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4599TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4599TR-ND
Chip Resistor - Surface Mount YAG4599TR-ND
845 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

845 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4599DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4599DKR-ND
Chip Resistor - Surface Mount YAG4599DKR-ND
845 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

845 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4599CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4599CT-ND
Chip Resistor - Surface Mount YAG4599CT-ND
845 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

845 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/10W 845 ohm .1% 25ppm - RT0603BRD07845RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 845 ohm .1% 25ppm
RT0603BRD07845RL
YageoThin Film Resistors - SMD 1/10W 845 ohm .1% 25ppm RT0603BRD07845RL
YageoThin Film Resistors - SMD 1/10W 845ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 845ohm .1% 25ppm

Supplier's Site
Thin Film Resistors 1/10W 845 ohm .1% 25ppm - 898-RT0603BRD07845RL - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors 1/10W 845 ohm .1% 25ppm
898-RT0603BRD07845RL
Thin Film Resistors 1/10W 845 ohm .1% 25ppm 898-RT0603BRD07845RL
Thin Film Resistors 1/10W 845 ohm .1% 25ppm

Thin Film Resistors 1/10W 845 ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07845RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07845RL
Chip Resistor - Surface Mount RT0603BRD07845RL
RES SMD 845 OHM 0.1% 1/10W 0603

RES SMD 845 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 845R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2371 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2371
Res, 845R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2371
RES, 845R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:845ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 845R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:845ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG4599TR-ND RT0603BRD07845RL 898-RT0603BRD07845RL RT0603BRD07845RL 59AK2371
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/10W 845 ohm .1% 25ppm Thin Film Resistors 1/10W 845 ohm .1% 25ppm Chip Resistor - Surface Mount Res, 845R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric]
Resistance Range 845 ohms 845 ohms 845 ohms 845 ohms 845 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details