Yageo USA Chip Resistor - Surface Mount RT0603BRD0782RL

Description
82 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
82 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603BRD0782RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0782RLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0782RLTR-ND
82 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

82 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0782RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0782RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0782RLDKR-ND
82 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

82 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0782RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0782RLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD0782RLCT-ND
82 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

82 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 82 ohm .1% 25ppm - RT0603BRD0782RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 82 ohm .1% 25ppm
RT0603BRD0782RL
Thin Film Resistors - SMD 1/10W 82 ohm .1% 25ppm RT0603BRD0782RL
Thin Film Resistors - SMD 1/10W 82ohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 82ohm .1% 25ppm

Supplier's Site
RES SMD 82 OHM 0.1% 1/10W 0603 - 898-RT0603BRD0782RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 82 OHM 0.1% 1/10W 0603
898-RT0603BRD0782RL
RES SMD 82 OHM 0.1% 1/10W 0603 898-RT0603BRD0782RL
RES SMD 82 OHM 0.1% 1/10W 0603

RES SMD 82 OHM 0.1% 1/10W 0603

Supplier's Site
Res, 82R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3816
Res, 82R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3816
RES, 82R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:82ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 82R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:82ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 82R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5776
Res, 82R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5776
RES, 82R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 82R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 13-RT0603BRD0782RLTR-ND RT0603BRD0782RL 898-RT0603BRD0782RL 58AK3816 46AK5776
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 82 ohm .1% 25ppm RES SMD 82 OHM 0.1% 1/10W 0603 Res, 82R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 82R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric] 0603
Resistance Range 82 ohms 82 ohms 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers