Yageo USA YageoThin Film Resistors - SMD 1/10W 820 ohm .1% 25ppm RT0603BRD07820RL

Description
YageoThin Film Resistors - SMD 1/10W 820ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/10W 820ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/10W 820 ohm .1% 25ppm - RT0603BRD07820RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 820 ohm .1% 25ppm
RT0603BRD07820RL
YageoThin Film Resistors - SMD 1/10W 820 ohm .1% 25ppm RT0603BRD07820RL
YageoThin Film Resistors - SMD 1/10W 820ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/10W 820ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1738TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1738TR-ND
Chip Resistor - Surface Mount YAG1738TR-ND
820 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

820 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1738CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1738CT-ND
Chip Resistor - Surface Mount YAG1738CT-ND
820 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

820 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1738DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1738DKR-ND
Chip Resistor - Surface Mount YAG1738DKR-ND
820 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

820 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD07820RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07820RL
Chip Resistor - Surface Mount RT0603BRD07820RL
RES SMD 820 OHM 0.1% 1/10W 0603

RES SMD 820 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 820R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6280 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6280
Res, 820R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6280
RES, 820R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 820R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 820R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5778
Res, 820R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5778
RES, 820R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 820R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603BRD07820RL YAG1738TR-ND RT0603BRD07820RL 58AK6280 46AK5778
Product Name YageoThin Film Resistors - SMD 1/10W 820 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 820R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 820R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details