Yageo USA Chip Resistor - Surface Mount RT0603BRD07820KL

Description
820 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
820 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603BRD07820KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07820KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07820KLDKR-ND
820 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

820 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07820KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07820KLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD07820KLCT-ND
820 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

820 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD07820KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD07820KLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD07820KLTR-ND
820 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

820 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 820K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5777
Res, 820K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5777
RES, 820K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 820K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 820K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0353
Res, 820K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0353
RES, 820K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:820kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 820K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:820kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 820K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK4994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK4994
Res, 820K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK4994
RES, 820K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:820kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 820K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:820kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07820KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07820KL
Chip Resistor - Surface Mount RT0603BRD07820KL
RES 820K OHM 0.1% 1/10W 0603

RES 820K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 13-RT0603BRD07820KLDKR-ND 46AK5777 59AK0353 RT0603BRD07820KL
Product Name Chip Resistor - Surface Mount Res, 820K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 820K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details