Yageo USA Chip Resistor - Surface Mount RT0603BRD077K5L

Description
7.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
7.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2311TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2311TR-ND
Chip Resistor - Surface Mount YAG2311TR-ND
7.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

7.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2311DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2311DKR-ND
Chip Resistor - Surface Mount YAG2311DKR-ND
7.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

7.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2311CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2311CT-ND
Chip Resistor - Surface Mount YAG2311CT-ND
7.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

7.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 7.50K OHM 1/10W .1% SMD 0603 - RT0603BRD077K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50K OHM 1/10W .1% SMD 0603
RT0603BRD077K5L
RES 7.50K OHM 1/10W .1% SMD 0603 RT0603BRD077K5L
RES 7.50Kohm 1/10W .1% SMD 0603

RES 7.50Kohm 1/10W .1% SMD 0603

Supplier's Site
Surface Mount Resistors - 1991620P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991620P
Surface Mount Resistors 1991620P
Yageo RT0603BRD077K5L

Yageo RT0603BRD077K5L

Supplier's Site
Surface Mount Resistors - 1991619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991619
Surface Mount Resistors 1991619
Yageo RT0603BRD077K5L

Yageo RT0603BRD077K5L

Supplier's Site
Surface Mount Resistors - 1991620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991620
Surface Mount Resistors 1991620
Yageo RT0603BRD077K5L

Yageo RT0603BRD077K5L

Supplier's Site
Res, 7K5, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8950
Res, 7K5, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8950
RES, 7K5, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 7K5, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 7K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4327 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4327
Res, 7K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4327
RES, 7K5, 0.1%, 0.1W, THIN FILM, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 7K5, 0.1%, 0.1W, THIN FILM, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistors 7.5K OHM .1% 25PPM - 898-RT0603BRD077K5L - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors 7.5K OHM .1% 25PPM
898-RT0603BRD077K5L
Thin Film Resistors 7.5K OHM .1% 25PPM 898-RT0603BRD077K5L
Thin Film Resistors 7.5K OHM .1% 25PPM

Thin Film Resistors 7.5K OHM .1% 25PPM

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD077K5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD077K5L
Chip Resistor - Surface Mount RT0603BRD077K5L
RES SMD 7.5K OHM 0.1% 1/10W 0603

RES SMD 7.5K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG2311TR-ND RT0603BRD077K5L 1991620P 1991619 82AH8950 49AK4327 898-RT0603BRD077K5L RT0603BRD077K5L
Product Name Chip Resistor - Surface Mount RES 7.50K OHM 1/10W .1% SMD 0603 Surface Mount Resistors Surface Mount Resistors Res, 7K5, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 7K5, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Thin Film Resistors 7.5K OHM .1% 25PPM Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD433GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details