Yageo USA Thin Film Resistors - SMD 1/10W 7.32K ohm .1% 25ppm RT0603BRD077K32L

Description
Thin Film Resistors - SMD 1/10W 7.32Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 7.32Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 7.32K ohm .1% 25ppm - RT0603BRD077K32L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 7.32K ohm .1% 25ppm
RT0603BRD077K32L
Thin Film Resistors - SMD 1/10W 7.32K ohm .1% 25ppm RT0603BRD077K32L
Thin Film Resistors - SMD 1/10W 7.32Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 7.32Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1734TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1734TR-ND
Chip Resistor - Surface Mount YAG1734TR-ND
7.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

7.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1734DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1734DKR-ND
Chip Resistor - Surface Mount YAG1734DKR-ND
7.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

7.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1734CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1734CT-ND
Chip Resistor - Surface Mount YAG1734CT-ND
7.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

7.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD077K32L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD077K32L
Chip Resistor - Surface Mount RT0603BRD077K32L
RES SMD 7.32KOHM 0.1% 1/10W 0603

RES SMD 7.32KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 7K32, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K32, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2364
Res, 7K32, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2364
RES, 7K32, 0.1%, 0.1W, THIN FILM, 0603; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 7K32, 0.1%, 0.1W, THIN FILM, 0603; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRD077K32L YAG1734TR-ND RT0603BRD077K32L 59AK2364
Product Name Thin Film Resistors - SMD 1/10W 7.32K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 7K32, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 7320 ohms 7320 ohms 7320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9240 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details