Yageo USA SMD 79.6KOHM 10W Resistor RT0603BRD0779K6L

Description
RES SMD 79.6KOHM 0.1% 1/10W 0603 Product overview: RT0603BRD0779K6L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 79.6KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 79.6KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0779K6L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 79.6KOHM 0.1% 1/10W 0603 Product overview: RT0603BRD0779K6L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 79.6KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 79.6KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0779K6L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 79.6KOHM 10W Resistor - 52-RT0603BRD0779K6L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 79.6KOHM 10W Resistor
52-RT0603BRD0779K6L
SMD 79.6KOHM 10W Resistor 52-RT0603BRD0779K6L
RES SMD 79.6KOHM 0.1% 1/10W 0603 Product overview: RT0603BRD0779K6L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 79.6KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 79.6KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0779K6L can be used for catalog matching and distributor lookup.

RES SMD 79.6KOHM 0.1% 1/10W 0603 Product overview: RT0603BRD0779K6L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 79.6KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 79.6KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0779K6L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0779K6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0779K6LTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0779K6LTR-ND
79.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

79.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0779K6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0779K6LDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0779K6LDKR-ND
79.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

79.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0779K6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0779K6LCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD0779K6LCT-ND
79.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

79.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES SMD 79.6KOHM 0.1% 1/10W 0603 - 898-RT0603BRD0779K6L - Utmel Electronic Limited
Hong Kong, China
RES SMD 79.6KOHM 0.1% 1/10W 0603
898-RT0603BRD0779K6L
RES SMD 79.6KOHM 0.1% 1/10W 0603 898-RT0603BRD0779K6L
RES SMD 79.6KOHM 0.1% 1/10W 0603

RES SMD 79.6KOHM 0.1% 1/10W 0603

Supplier's Site
Res, 79K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 79K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4330
Res, 79K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4330
RES, 79K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:79.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 79K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:79.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 79K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 79K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4329
Res, 79K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4329
RES, 79K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:79.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 79K6, 0.1%, 0.1W, THIN FILM, 0603; Resistance:79.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RT0603BRD0779K6L 13-RT0603BRD0779K6LTR-ND 898-RT0603BRD0779K6L 49AK4330
Product Name SMD 79.6KOHM 10W Resistor Chip Resistor - Surface Mount RES SMD 79.6KOHM 0.1% 1/10W 0603 Res, 79K6, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric]
Resistance Range 79600 ohms 79600 ohms 79600 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567843P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details