Yageo USA RES 76.8K OHM 1/10W .1% 0603 RT0603BRD0776K8L

Description
RES 76.8Kohm 1/10W .1% 0603
Request a Quote Datasheet
Description
RES 76.8Kohm 1/10W .1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8K OHM 1/10W .1% 0603 - RT0603BRD0776K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1/10W .1% 0603
RT0603BRD0776K8L
RES 76.8K OHM 1/10W .1% 0603 RT0603BRD0776K8L
RES 76.8Kohm 1/10W .1% 0603

RES 76.8Kohm 1/10W .1% 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4592TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4592TR-ND
Chip Resistor - Surface Mount YAG4592TR-ND
76.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

76.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4592CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4592CT-ND
Chip Resistor - Surface Mount YAG4592CT-ND
76.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

76.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4592DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4592DKR-ND
Chip Resistor - Surface Mount YAG4592DKR-ND
76.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

76.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1991616P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991616P
Surface Mount Resistors 1991616P
Yageo RT0603BRD0776K8L

Yageo RT0603BRD0776K8L

Supplier's Site
Surface Mount Resistors - 1991615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991615
Surface Mount Resistors 1991615
Yageo RT0603BRD0776K8L

Yageo RT0603BRD0776K8L

Supplier's Site
Surface Mount Resistors - 1991616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991616
Surface Mount Resistors 1991616
Yageo RT0603BRD0776K8L

Yageo RT0603BRD0776K8L

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0776K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0776K8L
Chip Resistor - Surface Mount RT0603BRD0776K8L
RES SMD 76.8KOHM 0.1% 1/10W 0603

RES SMD 76.8KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 76K8, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8952 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8952
Res, 76K8, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8952
RES, 76K8, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 76K8, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRD0776K8L YAG4592TR-ND 1991616P 1991615 RT0603BRD0776K8L 82AH8952
Product Name RES 76.8K OHM 1/10W .1% 0603 Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 76K8, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 76800 ohms 76800 ohms 76800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD223GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details