750 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES 750K OHM 0.1% 1/10W 0603
RES 750K OHM 0.1% 1/10W 0603
RES 750K OHM 0.1% 1/10W 0603
RES, 750K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:750kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 750K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:750kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 13-RT0603BRD07750KLTR-ND | RT0603BRD07750KL | 59AK6584 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 750K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |