Yageo USA Chip Resistor - Surface Mount RT0603BRD0773K2L

Description
73.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
73.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4591TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4591TR-ND
Chip Resistor - Surface Mount YAG4591TR-ND
73.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

73.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4591CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4591CT-ND
Chip Resistor - Surface Mount YAG4591CT-ND
73.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

73.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4591DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4591DKR-ND
Chip Resistor - Surface Mount YAG4591DKR-ND
73.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

73.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 73.2K OHM 1/10W .1% SMD 0603 - RT0603BRD0773K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/10W .1% SMD 0603
RT0603BRD0773K2L
RES 73.2K OHM 1/10W .1% SMD 0603 RT0603BRD0773K2L
RES 73.2Kohm 1/10W .1% SMD 0603

RES 73.2Kohm 1/10W .1% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603BRD0773K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD0773K2L
Resistors - Chip Resistor - Surface Mount RT0603BRD0773K2L
RES SMD 73.2KOHM 0.1% 1/10W 0603

RES SMD 73.2KOHM 0.1% 1/10W 0603

Supplier's Site
Res, 73K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8208
Res, 73K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8208
RES, 73K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 73K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 73K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8209 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8209
Res, 73K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8209
RES, 73K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 73K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRD0773K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0773K2L
Chip Resistor - Surface Mount RT0603BRD0773K2L
RES SMD 73.2KOHM 0.1% 1/10W 0603

RES SMD 73.2KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG4591TR-ND RT0603BRD0773K2L RT0603BRD0773K2L 58AK8208 RT0603BRD0773K2L
Product Name Chip Resistor - Surface Mount RES 73.2K OHM 1/10W .1% SMD 0603 Resistors - Chip Resistor - Surface Mount Res, 73K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details