Yageo USA Thin Film Resistors - SMD 1/10W 715 ohm .1% 25ppm RT0603BRD07715RL

Description
Thin Film Resistors - SMD 1/10W 715ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 715ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 715 ohm .1% 25ppm - RT0603BRD07715RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 715 ohm .1% 25ppm
RT0603BRD07715RL
Thin Film Resistors - SMD 1/10W 715 ohm .1% 25ppm RT0603BRD07715RL
Thin Film Resistors - SMD 1/10W 715ohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 715ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1726TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1726TR-ND
Chip Resistor - Surface Mount YAG1726TR-ND
715 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

715 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1726CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1726CT-ND
Chip Resistor - Surface Mount YAG1726CT-ND
715 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

715 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1726DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1726DKR-ND
Chip Resistor - Surface Mount YAG1726DKR-ND
715 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

715 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 715R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 715R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6583
Res, 715R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6583
RES, 715R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 715R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 715R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 715R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5772
Res, 715R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5772
RES, 715R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 715R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07715RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07715RL
Chip Resistor - Surface Mount RT0603BRD07715RL
RES SMD 715 OHM 0.1% 1/10W 0603

RES SMD 715 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRD07715RL YAG1726TR-ND 59AK6583 46AK5772 RT0603BRD07715RL
Product Name Thin Film Resistors - SMD 1/10W 715 ohm .1% 25ppm Chip Resistor - Surface Mount Res, 715R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 715R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 715 ohms 715 ohms 715 ohms 715 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details